EN
  • EN
  • DE

MMSZ4701T1

Part No MMSZ4701T1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators | DIODE ZENER 14V 500MW SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 14V
Tolerance ±5%
Maximum Power 500mW
Current - Reverse Leakage at Vr 50nA at 10.6V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Family Part Number MMSZ4701
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225472-MMSZ4701T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMSZ4701T1 CAD Model

Description

ON Semiconductor MMSZ4701T1 Zener Diode

The MMSZ4701T1 from ON Semiconductor is a high-quality Zener diode designed to provide excellent voltage regulation and protection in a variety of electronic applications. This surface-mount device is part of ON Semiconductor's extensive Zener diode product line, offering a stable and reliable performance for circuit designers and electrical engineers.

Key Features

  • Voltage Range: The MMSZ4701T1 offers a Zener voltage of 3.6V, making it suitable for a range of applications that require precise voltage control.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle moderate levels of power, ensuring stable operation in different circuit configurations.
  • Package: The device comes in a small SOD-123 package, which is ideal for space-constrained applications. The compact form factor allows for efficient use of PCB real estate.
  • High Stability: The MMSZ4701T1 is designed for optimal stability, providing a consistent Zener voltage over a wide range of operating conditions.
  • Low Leakage Current: It features low leakage current characteristics, contributing to the overall efficiency of the circuit in which it's deployed.
  • RoHS Compliant: In line with modern environmental standards, this Zener diode is RoHS compliant, minimizing the use of hazardous substances in electronic components.

Applications

The MMSZ4701T1 is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Voltage regulation for sensitive electronics
  • Protection circuits to prevent overvoltage conditions
  • Clamping circuits to limit voltage spikes
  • Reference elements in precision applications

ON Semiconductor's commitment to quality ensures that the MMSZ4701T1 Zener diode is a reliable choice for designers looking to incorporate voltage regulation and protection in their electronic projects. Its combination of performance, efficiency, and compact packaging makes it an essential component in modern electronic design.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess