Product Overview: SN74LV00APWT from Texas Instruments
The SN74LV00APWT is a high-performance, quadruple 2-input positive-NAND gate IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device operates on a voltage range of 2V to 5.5V, making it ideal for interfacing with both 3.3V and 5V systems. Its low-voltage capability ensures compatibility with modern low-power electronic systems.
One of the key features of the SN74LV00APWT is its low power consumption, which is critical for battery-operated and power-sensitive applications. Additionally, the device boasts a significant drive capability, being able to source and sink up to 8 mA at 5V, providing robust outputs that are not easily disturbed by adjacent circuitry.
The SN74LV00APWT comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is advantageous for space-constrained applications. The compact form factor of the TSSOP package allows for high-density mounting on PCBs, which is essential for modern electronic devices that require miniaturization without compromising performance.
Key Specifications:
- Logic Type: Quadruple 2-Input Positive-NAND Gate
- Operating Voltage Range: 2V to 5.5V
- Drive Capability: ±8 mA at 5V
- Package Type: TSSOP-14
- Operating Temperature: -40°C to 85°C
The SN74LV00APWT is not only designed for traditional logic gate applications but is also versatile enough to be used in a variety of digital circuits. It can be used in the implementation of digital logic functions such as logic gates, multiplexers, and demultiplexers. Furthermore, the device's fast switching characteristics make it suitable for high-speed signal processing applications.
TI's commitment to quality ensures that the SN74LV00APWT meets the stringent requirements of the industry, making it a reliable choice for designers and engineers. Whether it's being used in consumer electronics, computing devices, or industrial control systems, the SN74LV00APWT delivers consistent performance and durability.
For detailed technical information, datasheets, and support resources, visit the Texas Instruments website or contact your local TI distributor.