EN
  • EN
  • DE

SN74LS73N

Part No SN74LS73N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description IC 74LS73 Dual J-K Flip-Flop with a Negative Trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040525-SN74LS73N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS73N CAD Model

Description

Product Overview: SN74LS73N

The SN74LS73N is a versatile dual JK flip-flop integrated circuit (IC) from Texas Instruments, renowned for its reliability and performance in digital systems. This IC is a part of the 74LS family, which is well-known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.

Key Features

  • Logic Type: JK Flip-Flop – This allows for a wide range of flip-flop operations including toggle, set, reset, and hold.
  • Number of Circuits: Dual – The SN74LS73N contains two independent JK flip-flops, making it suitable for applications requiring multiple flip-flops.
  • Output Type: Differential – The outputs can drive both high and low loads, providing versatility in interfacing with other logic families.
  • Trigger Type: Negative Edge – The flip-flops are triggered on the falling edge of the clock pulse, which is essential for synchronous operations.
  • Supply Voltage: 4.75V to 5.25V – This is the typical range for 74LS logic devices, making it compatible with standard TTL power supplies.
  • Operating Temperature: 0°C to 70°C – The device is designed to operate within this temperature range, ensuring reliable performance in various environments.
  • Packaging: PDIP-14 – The IC is available in a Plastic Dual In-line Package with 14 pins, which is easy to handle and suitable for breadboards and through-hole PCB designs.

Applications

The SN74LS73N is ideal for a wide array of digital applications, including:

  • Counters and dividers
  • Control systems
  • Sequential circuits
  • Pulse shaping and timing applications
  • Memory storage elements

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SN74LS73N comes with comprehensive technical documentation, including datasheets, application notes, and design resources, to aid in rapid design integration and troubleshooting.

For engineers and designers looking for a reliable and robust JK flip-flop solution, the SN74LS73N from Texas Instruments stands as a solid choice, offering the performance and flexibility needed to meet the demands of complex digital systems.

You May Also Be Interested in

Level One
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess