EN
  • EN
  • DE

MAX521BEAG

Part No MAX521BEAG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad/Octal, 2-Wire Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 24SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 8
Settling Time 6μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Mounting Style SMD
Family Part Number MAX521
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214143-MAX521BEAG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX521BEAG CAD Model

Description

The MAX521BEAG from Maxim Integrated is a highly integrated, multichannel, serial 8-bit digital-to-analog converter (DAC) designed to provide precision analog voltage outputs for complex industrial and consumer applications. This compact and efficient device is an ideal solution for systems requiring multiple DACs with a minimal footprint and low power consumption.

Key Features

  • Multiple Channels: The MAX521BEAG features four independent DAC channels, allowing for versatile control of multiple analog outputs simultaneously.
  • Serial Interface: It is equipped with a serial interface that is compatible with SPI™, QSPI™, and MICROWIRE™, ensuring easy integration with most microcontrollers and digital systems.
  • Operating Voltage: This device operates over a wide supply range of 4.5V to 5.5V, making it suitable for diverse operating environments and compatible with standard logic levels.
  • Integrated Precision: The DAC provides a high level of accuracy and stability, which is critical for applications requiring precise analog output control.
  • Package Type: It comes in a 24-pin SSOP (Shrink Small Outline Package), which offers a space-saving design for compact PCB layouts.

Applications

The MAX521BEAG is designed for a wide range of applications, including but not limited to:

  • Process control systems
  • Data acquisition systems
  • Automated test equipment
  • Portable battery-powered instruments
  • Digital gain and offset adjustment

Performance Specifications

With its robust design, the MAX521BEAG ensures reliable performance under various conditions:

  • Resolution: 8-bit resolution for each DAC channel.
  • Settling Time: Fast settling time ensures quick response to changes in the digital input.
  • Temperature Range: Operational over the extended industrial temperature range of -40°C to +85°C.

In conclusion, the MAX521BEAG from Maxim Integrated stands out as a versatile, high-performance DAC solution for designers looking to add precision analog outputs to their systems with minimal design complexity and power consumption.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess