EN
  • EN
  • DE

SN74LS697NSR

Part No SN74LS697NSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 4-BIT SYNC BIN CNTR 20SO  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74LS69
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258960-SN74LS697NSR
Ultra Librarian 3D Model Ultra Librarian SN74LS697NSR CAD Model

Description

The SN74LS697NSR is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This particular device is part of the 74LS family, known for its low-power Schottky logic, and is designed to meet a wide range of digital applications.

Key Features

  • Counting Functionality: The SN74LS697NSR is a 4-bit binary counter, capable of providing sequential counting logic which is essential in timing and computation operations.
  • Synchronous Operation: This counter operates synchronously, ensuring that the outputs change simultaneously on the rising edge of the clock pulse for reliable and predictable timing.
  • Clear Function: It comes with a clear function that allows the user to reset the counter to zero, which is a critical feature for control and initialization processes.
  • Dual Clock Inputs: The device includes two clock inputs, providing versatility in control for either parallel or series counting.
  • Expandability: Multiple SN74LS697NSR counters can be cascaded together to create longer count sequences, making them ideal for complex digital systems.
  • Wide Operating Voltage: It operates over a wide voltage range, accommodating various levels of logic and ensuring compatibility with a multitude of other logic components.
  • Surface-Mount Package: The NSR suffix indicates a surface-mount package, which allows for efficient and compact PCB design.

Applications

The versatility of the SN74LS697NSR makes it suitable for numerous applications, including:

  • Industrial control systems
  • Automated counting devices
  • Frequency division
  • Timing circuits
  • Digital clocks and watches
  • Computer systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LS697NSR is no exception, and it complies with rigorous industry standards for reliability and performance. Whether you're designing consumer electronics or complex industrial systems, you can trust this counter to perform consistently and efficiently.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess