EN
  • EN
  • DE

SN74LS697DW

Part No SN74LS697DW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LS697
Other Names SN74LS697DWE4,2156-SN74LS697DW,SN74LS697DWG4,SN74LS697DWE4,SN74LS697DWG4,TEXTISSN74LS697DW
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258954-SN74LS697DW
Ultra Librarian 3D Model Ultra Librarian SN74LS697DW CAD Model

Description

The SN74LS697DW is a high-performance integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of the 74LS series, which is known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.

Key Features:

  • Type: Counter/Divider
  • Logic Family: LS
  • Logic Type: Binary Counter
  • Number of Bits: 4 bits
  • Count Rate: 32 MHz
  • Supply Voltage - Min: 4.75V
  • Supply Voltage - Max: 5.25V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

The SN74LS697DW is a versatile device that can be used in a wide array of applications. It is designed primarily as a 4-bit binary counter that features a built-in programmable divide-by-n counter. The high count rate of up to 32 MHz makes it suitable for high-speed operations in digital systems.

With a supply voltage range of 4.75V to 5.25V, the SN74LS697DW operates efficiently in standard TTL power environments and is compatible with most 5V systems. Its operating temperature range of -40°C to +85°C ensures reliability over a wide range of environmental conditions, making it ideal for industrial applications.

The device comes in a compact SOIC-16 package, which is designed for surface mounting, thereby saving precious board space and facilitating denser circuit designs. This makes the SN74LS697DW a practical choice for space-constrained applications.

Whether you are working on frequency division, digital timers, counters, or any other application requiring a reliable and efficient binary counter, the SN74LS697DW from Texas Instruments is an excellent choice that combines performance with the robustness required for demanding applications.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess