EN
  • EN
  • DE

SN74LS642NSR

Part No SN74LS642NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVRS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel - TR
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package 20-SO
Win Source Part Number 1255035-SN74LS642NSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LS642
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LS642NSR CAD Model

Description

The SN74LS642NSR is a high-performance octal bus transceiver designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is part of the 74LS family and is optimal for facilitating bidirectional communication between two buses. The device has a wide range of applications, including data transfer in microprocessor-based systems, memory switching, and peripheral driving where dual-directional data flow is required.

Key Features:

  • Logic Type: Octal Bus Transceiver
  • Logic Family: LS
  • Operating Temperature Range: 0°C to 70°C, suitable for commercial-grade applications.
  • Package / Case: SOP-20, a small-outline package that saves space on PCBs.
  • Mounting Type: Surface Mount, providing a reliable connection and ease of assembly in volume production.
  • Number of Pins: 20, facilitating connectivity to a variety of microprocessor or microcontroller systems.
  • Logic Voltage Levels: Compatible with standard TTL levels, ensuring easy integration with existing digital systems.
  • Directional Control: Direction pin (DIR) and output enable (OE) for controlled data flow.
  • Bus Hold Function: Maintains the last active bus state during tri-state or power-off conditions, enhancing data integrity.

Product Description:

The SN74LS642NSR is engineered to transmit data from the A bus to the B bus or vice versa, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can disable the device so that the buses are effectively isolated. The device's true logic design allows non-inverting data transmission. With its robust design, it can handle multiple power and ground pins to minimize noise and ensure stable operation.

Constructed with bipolar technology, the SN74LS642NSR provides a perfect blend of speed and power consumption, making it an ideal choice for interfacing with high-speed microprocessors and in systems with bus line capacitance requirements. Its bus hold feature ensures that the outputs remain at their last state when the bus lines are floating, thus preventing data corruption during the absence of input signals.

With its industry-standard SOP-20 package, the SN74LS642NSR is easy to integrate into a wide array of electronic systems, offering designers a reliable and flexible solution for their data transmission needs.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6658 $58.3290
11+ $9.5720 $105.2920
17+ $9.2728 $157.6376
23+ $8.9737 $206.3951
29+ $8.6746 $251.5634
39+ $7.7772 $303.3108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess