EN
  • EN
  • DE

SN74LS592DR

Part No SN74LS592DR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 8BIT BIN COUNT W/REG 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Manufacturer Texas Instruments
Series 74LS
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name SN74LS59
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934639-SN74LS592DR
Ultra Librarian 3D Model Ultra Librarian SN74LS592DR CAD Model

Description

The SN74LS592DR is a high-quality, precision integrated circuit from Texas Instruments, a leader in the semiconductor industry. This particular device is a 8-bit binary counter with a storage register and 3-state outputs, designed to offer both counting and memory interfacing capabilities in digital systems.

Key Features

  • Wide Operating Voltage: The device operates at a voltage range that typically extends from 4.75V to 5.25V, making it suitable for a variety of standard TTL applications.
  • High-Speed Performance: The SN74LS592DR offers a typical shift frequency of 25MHz, ensuring rapid data processing and high-speed operation in demanding applications.
  • Low Power Consumption: With a power dissipation of 40mW, this counter is designed for energy-efficient operation, making it ideal for power-sensitive designs.
  • Direct Clear Function: The integrated clear function allows for immediate resetting of the counter, enhancing the flexibility and control within a system.
  • 3-State Outputs: The device features 3-state outputs which provide the capability to place the output in a high impedance state. This is crucial for bus-oriented applications where multiple outputs need to share a common connection.

Applications

The versatility of the SN74LS592DR makes it an excellent choice for a wide range of applications. It is commonly used in digital systems where counting functionality is required, such as frequency dividers, event counters, and digital timers. Additionally, its storage register component makes it suitable for temporary data storage or transfer operations, facilitating its use in registers, buffers, and memory address registers.

Package and Quality

Texas Instruments' commitment to quality is evident in the SN74LS592DR, which comes in a surface-mount SOIC-16 package. This compact form factor is ideal for space-constrained applications. The device is also available in a tape and reel format, denoted by the 'DR' suffix in the part number, which is suitable for automated assembly processes.

In conclusion, the SN74LS592DR from Texas Instruments is a reliable and efficient solution for designers looking to incorporate counting and memory interface capabilities into their digital systems, with the added benefits of high-speed operation and low power consumption.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0812 $60.4060
11+ $9.9128 $109.0408
16+ $9.6031 $153.6496
22+ $9.2933 $204.4526
28+ $8.9835 $251.5380
38+ $8.0542 $306.0596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess