EN
  • EN
  • DE

TC1232COE713

Part No TC1232COE713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC MPU MONITOR 4.5V 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1105701-TC1232COE713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1232COE713 CAD Model

Description

Microchip Technology's TC1232COE713 - A Robust Microcontroller Supervisor

The TC1232COE713 is a highly reliable microcontroller supervisor designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This advanced component is engineered to ensure that digital systems operate smoothly and recover from brown-out conditions without manual intervention. It is an essential component for maintaining the integrity of electronic systems, particularly in applications where constant uptime is crucial.

This sophisticated device incorporates a combination of features to monitor the power supply, processor activity, and software execution in microcontroller-based systems. It offers an excellent solution for automotive, industrial, and consumer electronics that require high levels of reliability and performance.

Key Features of the TC1232COE713:

  • Power-On Reset Control: The TC1232COE713 ensures that the microcontroller powers up correctly every time. It generates a reset pulse when the supply voltage goes below a certain threshold, preventing the microcontroller from starting in an unknown state.
  • Processor Supervisor: It continuously monitors the activity of the microcontroller. If the processor fails to toggle a watchdog timer within a preset time frame, the device will automatically issue a reset signal to prevent system hang-ups or erratic operation.
  • Brown-out Protection: The device is designed to detect brown-out conditions, providing an additional layer of security against power supply dips that could potentially cause system errors or data corruption.
  • Low Power Consumption: With its low power requirements, the TC1232COE713 is ideal for battery-operated devices, contributing to longer battery life and reduced energy consumption.
  • Compact Packaging: The component is available in a small-outline package, making it suitable for space-constrained applications without compromising its functionality.

The TC1232COE713 from Microchip Technology is a testament to the company's commitment to delivering robust and reliable electronic components. It is an indispensable tool for developers looking to enhance the stability and resilience of their microcontroller systems. With its comprehensive feature set, the TC1232COE713 is poised to be a valuable asset in a wide array of applications where system integrity is paramount.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess