EN
  • EN
  • DE

MIC809TYC3-TR

Part No MIC809TYC3-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET GEN 3.08V VTH SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1077252-MIC809TYC3-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC809TYC3-TR CAD Model

Description

The MIC809TYC3-TR is a compact, highly-reliable supervisory circuit designed and manufactured by Microchip Technology. This device is specifically engineered to monitor power supplies in digital systems, providing a significant layer of protection by ensuring that system voltages remain within acceptable limits. Its primary function is to assert a reset signal whenever the VCC supply voltage drops below a predetermined threshold, effectively safeguarding microprocessors, microcontrollers, and other logic systems from operating under potentially harmful conditions.

Key Features

  • Precision Voltage Monitoring: The MIC809TYC3-TR offers precise monitoring of the system voltage, with a factory-trimmed threshold that ensures accurate and reliable operation.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with very low quiescent current, making it suitable for battery-powered applications.
  • Built-in Reset Delay: It includes an internally fixed delay time for the reset signal, which prevents false triggering due to transient voltage dips, ensuring stable system resets.
  • Manual Reset Capability: An additional feature is the manual reset input, which allows for an external trigger to initiate a system reset, providing further control to the user.
  • Compact SOT-23 Package: The MIC809TYC3-TR comes in a small-outline transistor (SOT-23) package, which is ideal for space-constrained applications.
  • Wide Operating Voltage Range: This supervisory circuit is designed to operate over a broad range of supply voltages, accommodating various application requirements.
  • Temperature Resilience: It is characterized for operation over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The MIC809TYC3-TR is versatile and can be implemented in a wide array of applications. It is particularly useful in systems that require a stable and dependable power-on reset control, such as:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Intelligent Instruments
  • Automotive Systems
  • Communication Devices

In summary, the MIC809TYC3-TR from Microchip Technology is a sophisticated, yet easy-to-use supervisory circuit that offers robust voltage monitoring capabilities, ensuring that digital systems operate safely and effectively.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess