The SN74LS38DG4 from Texas Instruments is a high-performance, quad 2-input NAND buffer/driver designed to operate from a 5V power supply. This device is part of the 7400-series logic family, which is renowned for its reliability and versatility in a wide range of digital applications.
Key Features
- Logic Type: Quad 2-Input NAND Buffer/Driver with Open Collector Outputs
- Operating Voltage: 4.75V to 5.25V, optimized for 5V systems
- Output Current: High-level output current of -0.8 mA and low-level output current of 16 mA, suitable for driving a variety of loads
- Package: Offered in a SOIC-14 package, providing a compact footprint for space-constrained applications
- Temperature Range: Operates over a broad temperature range, making it suitable for industrial environments
Applications
The SN74LS38DG4 is ideal for interfacing with high-current/high-voltage loads, which are common in industrial control systems, relay drivers, and LED displays. Its open collector outputs can be connected to higher voltage levels and can be used to perform wired-AND functions. This makes the SN74LS38DG4 highly versatile in complex logic circuits that require buffering and driving capabilities.
Performance and Quality
As with all Texas Instruments products, the SN74LS38DG4 is manufactured to the highest quality standards. The device features fast switching times, low power consumption, and high noise immunity, ensuring reliable performance in the most demanding conditions. Its robust design is capable of withstanding electrical and thermal stress, thus ensuring a long operational lifespan.
Support and Resources
Designers can access a wealth of support and resources from Texas Instruments, including detailed datasheets, application notes, and design tools. This comprehensive support helps to accelerate the design process and integrate the SN74LS38DG4 into a wide range of applications seamlessly.