EN
  • EN
  • DE

CD4514BC

Part No CD4514BC
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-Bit Latched/4-to-16 Line Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1159825-CD4514BC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4514BC CAD Model

Description

The CD4514BC is a 4-to-16 line decoder/demultiplexer manufactured by Fairchild/ON Semiconductor. This device features a strobe input which, when high, forces all outputs low. The CD4514BC is well-suited for code conversion, address decoding, memory selection control, and demultiplexing applications.

Applications

  • Memory Addressing: Used to select specific memory locations in memory systems.
  • Data Routing: Employed in data distribution systems to route data to different destinations.
  • Keyboard Scanning: Integrated into keyboard interfaces for identifying pressed keys.
  • LED Display Drivers: Utilized to drive multiple LEDs in display applications.
  • Industrial Control Systems: Implemented in control systems for activating different functions or devices.

Features

  • 4-to-16 Line Decoding: Decodes a 4-bit input into one of 16 outputs.
  • High Fan-Out: Capable of driving multiple loads.
  • Strobe Input: Provides a means to disable all outputs.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • TTL Compatibility: Interfaces easily with TTL logic.

Benefits

  • Simplified Circuit Design: Reduces the number of components needed for decoding and demultiplexing functions.
  • Increased System Efficiency: High fan-out allows for driving multiple loads without additional buffering.
  • Reduced Power Consumption: Low quiescent current contributes to energy efficiency.
  • Enhanced System Reliability: Stable and consistent performance ensures reliable operation.
  • Versatile Functionality: Suitable for a wide range of applications.

Additional Details

The CD4514BC operates from a supply voltage range of 3V to 18V. It's a monolithic complementary MOS (CMOS) integrated circuit constructed with N- and P-channel enhancement mode transistors. The device is available in a variety of packages, including DIP (Dual In-line Package). The strobe input provides a convenient way to disable all outputs, making it useful in applications where output disabling is required. The device is designed for both military and commercial applications, meeting relevant industry standards. Its high noise immunity and stable operation make it a reliable choice for various digital logic applications. The CD4514BC is also known for its ease of use and readily available documentation.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess