EN
  • EN
  • DE

SN74LS38DBRG4

Part No SN74LS38DBRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-NAND BUFFERS WITH OPEN-COLLECTOR OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254991-SN74LS38DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS38DBRG4 CAD Model

Description

The SN74LS38DBRG4 from Texas Instruments is a high-performance, quadruple 2-input NAND buffer/driver with open-collector outputs designed to drive bus lines or buffer memory address registers. This integrated circuit is a member of the 7400 series in the 74LS family, which is well-known for its low-power Schottky technology, offering a balance between speed and power consumption.

Key Features

  • Open-Collector Outputs: The open-collector outputs allow for wired-AND connections and are capable of sinking significant current, making the device suitable for interfacing with high-current loads such as LEDs, relays, or other TTL logic levels.
  • Operating Voltage: The SN74LS38DBRG4 operates at a nominal voltage of 5V, which is standard for TTL logic, providing compatibility with a wide range of digital circuits.
  • Input Clamping Diodes: Built-in diodes protect the device from high static discharge and help to manage voltage transients, ensuring reliable operation under harsh conditions.
  • Drive Capability: The device can drive up to 15 LSTTL loads, offering the ability to control multiple devices from a single output pin.
  • Logic Family Compatibility: Being part of the 74LS family, the SN74LS38DBRG4 can easily be integrated into existing systems that utilize low-power Schottky technology.

Applications

The SN74LS38DBRG4 is versatile and can be used in a variety of applications. It is particularly well-suited for driving bus lines in computer systems, buffering memory address registers, and interfacing with peripheral devices. Its ability to sink current also makes it ideal for driving indicators or alarms in control panels and instrumentation.

Package and Quality

This device comes in a DBRG4 package, which is a small-outline integrated circuit package that is suitable for space-constrained applications. Texas Instruments is renowned for its commitment to quality, and the SN74LS38DBRG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets, ensuring reliability and performance.

Conclusion

With its robust design and versatile features, the SN74LS38DBRG4 is an excellent choice for designers who require a reliable NAND buffer/driver with open-collector outputs. Whether used in digital logic circuits, computer systems, or control panels, this device from Texas Instruments represents a combination of performance, power efficiency, and durability.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
Panasonic
Need more? Email Us
Microchip Technology
Lowest to $6.2562
IXYS
Lowest to $7.8205
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess