EN
  • EN
  • DE

SN74LS378NSRG4

Part No SN74LS378NSRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16SO / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 40 MHz
Max Propagation Delay @ V, Max CL 27ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 22 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SO
Package / Case 16-SOIC (0.209", 5.30mm Width)
Base Product Number SN74LS37
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258462-SN74LS378NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS378NSRG4 CAD Model

Description

Product Overview: SN74LS378NSRG4

The SN74LS378NSRG4 is a high-performance, integrated circuit from the renowned manufacturer Texas Instruments. This particular model is part of the 74LS series, which is known for its low-power Schottky technology, offering a perfect blend of speed and energy efficiency.

Key Features

  • Logic Type: The device is a 6-bit D-type Flip-Flop. D-type flip-flops are used to store bits of data, making them essential for various digital applications such as registers, counters, and memory devices.
  • Package: It comes in a 16-pin plastic SOP (Small Outline Package), which is suitable for surface-mount technology, thus providing a compact solution for printed circuit boards.
  • Supply Voltage: The operating voltage range is between 4.75V and 5.25V, typical for 74LS logic devices, ensuring compatibility with standard TTL (Transistor-Transistor Logic) power levels.
  • Operating Temperature: The device can reliably operate over a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.

Applications

The SN74LS378NSRG4 is versatile and can be used in various digital circuits. It is ideal for applications that require the temporary storage of data, including:

  • Data processing systems
  • Computers and computer peripherals
  • Digital communication systems
  • Instrumentation and control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LS378NSRG4 is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring long-term performance and stability in your applications.

Environmental Compliance

The SN74LS378NSRG4 adheres to environmental standards and is RoHS compliant, meaning it is manufactured with a focus on sustainability and minimizing the use of hazardous substances.

In conclusion, the SN74LS378NSRG4 from Texas Instruments is a reliable and efficient solution for digital storage applications. Its blend of features makes it an excellent choice for designers looking for a high-quality flip-flop integrated circuit.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess