EN
  • EN
  • DE

SN74LS323DWR

Part No SN74LS323DWR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description PARALLEL IN PARALLEL OUT / Shift Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74LS323
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1040512-SN74LS323DWR
Ultra Librarian 3D Model Ultra Librarian SN74LS323DWR CAD Model

Description

SN74LS323DWR by Texas Instruments

The SN74LS323DWR is a high-quality integrated circuit produced by Texas Instruments, renowned for their commitment to manufacturing reliable and innovative electronic components. This particular device is part of the 74LS series, which is known for its low-power Schottky technology, offering a balanced compromise between speed and power consumption.

As a 8-Bit Universal Shift/Storage Register with 3-state outputs, the SN74LS323DWR is designed to provide versatile functionality in digital systems. It can operate as a serial-to-parallel, parallel-to-serial, or parallel-to-parallel data register, enabling a wide range of applications in computing, signal processing, and digital logic circuits.

This component is packaged in a wide-body SOIC (Small Outline Integrated Circuit) format with 20 pins, designated by the 'DWR' suffix in its name. The surface-mount package is suitable for automated PCB assembly processes and is designed to save space on printed circuit boards, which is particularly beneficial for compact electronic devices.

The SN74LS323DWR operates over a voltage range of 4.75V to 5.25V, which is typical for 5V logic families, and features a typical shift frequency of 35MHz. This makes it suitable for high-speed operations in digital systems. Additionally, its 3-state outputs allow for connection to a bus-oriented system, making it easier to share data lines without the risk of bus contention.

Key features of the SN74LS323DWR include:

  • 8-bit parallel-out shift register functionality
  • 3-state outputs for bus connectivity
  • Direct overriding clear (CLR) input
  • Serial input (A) for cascading purposes
  • Two clock inputs (CP1 and CP2) for positive-edge-triggered shifting
  • Wide operating voltage range compatible with TTL logic levels
  • High-speed performance with low-power Schottky circuitry

Engineers and designers can trust the SN74LS323DWR for its performance and the reputation of Texas Instruments for producing high-quality, durable, and reliable electronic components. Whether used in data storage, transfer systems, or complex computing applications, this integrated circuit stands out for its versatility and efficiency in digital data manipulation tasks.

You May Also Be Interested in

ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess