EN
  • EN
  • DE

MC74HC164AFELG

Part No MC74HC164AFELG
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SOEIAJ
Base Product Number 74HC164
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883669-MC74HC164AFELG
Ultra Librarian 3D Model Ultra Librarian MC74HC164AFELG CAD Model

Description

ON Semiconductor MC74HC164AFELG: 8-Bit Serial-Input/Parallel-Output Shift Register

The MC74HC164AFELG is a high-performance, 8-bit serial-input/parallel-output shift register designed and manufactured by ON Semiconductor. This integrated circuit (IC) is part of the HC family, which is well-known for its high-speed CMOS technology. It is specifically engineered to handle serial data input and convert it into parallel output format, making it an ideal component for applications requiring the conversion of serial data streams into parallel data for further processing or display.

The versatility of the MC74HC164AFELG is evident in its ability to interface directly with the family of MC74HC logic products, as well as with standard LS logic devices. This interoperability ensures that designers can easily incorporate the shift register into a wide range of digital systems without compatibility concerns.

Key features of the MC74HC164AFELG include:

  • Operating Voltage Range: 2V to 6V
  • High Noise Immunity Characteristic of CMOS Devices
  • Minimal Power Consumption: Low Power Dissipation Characteristics
  • High-Speed Operation: Ensuring Quick Data Processing
  • Output Drive Capability: 10 LSTTL Loads
  • Shift Register Functionality: 8-Bit Serial Input to Parallel Output
  • Simplified Circuit Design: Reduced Component Count

The device is encapsulated in a space-saving 14-lead SOEIAJ package, which is perfect for applications where board space is at a premium. The MC74HC164AFELG's compact form factor, combined with its high functionality, makes it a sought-after component in the design of digital systems, including microprocessor expansion, digital signal processing, and data acquisition systems.

Reliability is a hallmark of ON Semiconductor products, and the MC74HC164AFELG is no exception. It is designed to meet stringent quality standards, ensuring stable and consistent performance across various environmental conditions.

Whether you are designing consumer electronics, automotive systems, industrial controls, or communication devices, the MC74HC164AFELG from ON Semiconductor offers a robust and efficient solution for your serial-to-parallel data conversion needs.

You May Also Be Interested in

Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess