Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Tube
Logic Type Digital Phase-Locked-Loop Filters
Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1254950-SN74LS297N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LS297
Introduction Date January 01, 2002
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LS297N CAD Model

Description

SN74LS297N IC

The SN74LS297N is a versatile digital phase-locked loop system designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the 74LS series and is commonly utilized in a wide range of digital and mixed-signal applications, including frequency synthesis, clock recovery, and data synchronization.

Key Features

  • Supply Voltage: Operates on a single 5V power supply, making it compatible with other TTL logic families.
  • Frequency Range: Designed to work effectively over a broad frequency range, providing flexibility in various applications.
  • Lock Time: Features fast lock times, ensuring quick synchronization with input signals.
  • Power Consumption: Low power dissipation, which is a critical factor in power-sensitive designs.
  • Package: Enclosed in a standard 16-pin DIP (Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards.

Applications

The SN74LS297N is ideal for applications that require precise control and manipulation of signal frequencies. It is commonly found in:

  • Communication systems for clock generation and synchronization.
  • Signal processing equipment where frequency modulation or demodulation is needed.
  • Consumer electronics that require stable timing solutions.
  • Industrial controls where precise timing is crucial for system operation.

Technical Specifications

Parameter Value Operating Temperature 0°C to 70°C Function Phase-Locked Loop (PLL) Number of Circuits 1 Package / Case 16-DIP (0.300", 7.62mm)

With its robust design and proven reliability, the SN74LS297N from Texas Instruments stands out as a top choice for designers and engineers looking to implement a phase-locked loop system in their electronic projects.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER 1:1/1:2 96-LFBGA
Need more? Email Us
ECAD model for IDT74SSTU32864DBFG
Texas Instruments
16-BIT BUS-TERMINATION ARRAY WITH BUS-HOLD FUNCTION | IC 16BIT BUS-TERM ARRAY 20-SOIC
Need more? Email Us
ECAD model for SN74ACT1073DWR
NXP / Nexperia
IC BUFFER/DRIVER OCTAL 24SOIC
Need more? Email Us
ECAD model for N74F656AD,623
IDT, Integrated Device Technology Inc
IC BUFFER 28BIT CONF DDR2 176BGA
Need more? Email Us
ECAD model for IDT74SSTUBH32868ABKG
Texas Instruments
10-BIT VOLTAGE CLAMP | IC 10BIT VOLTAGE CLAMP 24-TVSOP
Need more? Email Us
ECAD model for SN74TVC3010DGVRG4
Texas Instruments
4-1 MULTIDMULTI TRANSCVR 56TSSOP
Need more? Email Us
ECAD model for 74ABTH16460DGGRE4
Texas Instruments
7-BIT TTL/BTL TRANSCEIVER | IC TXRX 7BIT TTL/BTL 52-QFP
Lowest to $28.9287
ECAD model for SN74FB2041ARCR
Fairchild/ON Semiconductor
IC ADDER BIN W/CARRY 4BIT 16-DIP
Need more? Email Us
ECAD model for DM74LS83AN
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
ECAD model for MC10EP16TDG

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0227 $82.0454
4+ $33.6597 $134.6388
6+ $32.6078 $195.6468
8+ $31.5560 $252.4480
10+ $30.5041 $305.0410
13+ $27.3485 $355.5305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,010 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention