EN
  • EN
  • DE

SN74LS266NSRG4

Part No SN74LS266NSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XNOR OPEN 4CH 2-IN 14SOP / XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type XNOR (Exclusive NOR)
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 30ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number SN74LS26
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257766-SN74LS266NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS266NSRG4 CAD Model

Description

Product Overview: SN74LS266NSRG4

The SN74LS266NSRG4 is a high-quality integrated circuit from Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular product is part of the 74LS series, which is recognized for its low-power Schottky technology. The SN74LS266NSRG4 stands out as a Quadruple 2-Input Exclusive-NOR Gate with Open-Collector Outputs, designed to meet the needs of complex digital systems.

Key Features

  • Logic Type: The SN74LS266NSRG4 features exclusive-NOR gates, which are fundamental components in digital circuits used for comparing the equality of two binary values.
  • Open-Collector Outputs: This configuration allows multiple gates to be connected to a single output line for wired-logic applications, providing greater flexibility in circuit design.
  • Supply Voltage Range: Operating at a supply voltage range of 4.75 V to 5.25 V, the SN74LS266NSRG4 is compatible with other standard 5V digital systems, ensuring easy integration.
  • Operating Temperature: The device is designed to function optimally within a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.
  • Package: It comes in a 14-pin plastic SOP (Small Outline Package), which is ideal for space-constrained applications while providing adequate heat dissipation.

Applications

The SN74LS266NSRG4 is versatile and can be used in various digital applications, including:

  • Binary comparators
  • Parity generators and checkers
  • Control circuitry
  • Logic function implementation

Quality and Reliability

Texas Instruments is committed to delivering products that adhere to the highest standards of quality. The SN74LS266NSRG4 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Customers can trust this product for its consistent performance and long-term reliability in their electronic projects and commercial products.

Whether you are designing a complex digital system or simply need a reliable logic gate for a straightforward application, the SN74LS266NSRG4 from Texas Instruments is an excellent choice that combines functionality, reliability, and performance.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess