The SN74LS244DB from Texas Instruments is a high-performance, octal buffer and line driver designed to interface with 5V systems. This integrated circuit is essential for applications requiring high-speed data transfer and buffering with 3-state outputs. The SN74LS244DB is part of the 74LS family, which is well-known for its low power consumption and high efficiency.
Key Features
- Logic Type: Octal buffer/line driver with 3-state outputs.
- Supply Voltage: Typically 5V, which is ideal for TTL logic level systems.
- Operating Temperature Range: 0°C to 70°C, suitable for commercial applications.
- Output Current: -15mA to 24mA, providing sufficient drive capability for most applications.
- Packaging: Available in a SSOP (Shrink Small Outline Package) for space-saving considerations on PCBs.
- Pin Count: The device comes in a 20-pin package, making it compatible with standard breadboards and sockets.
Applications
The SN74LS244DB is versatile and can be used in various applications such as:
- Driving bus lines or buffer memory address registers.
- Interfacing between different voltage logic levels.
- Acting as a control line driver, allowing for the isolation of different system parts.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LS244DB is no exception. This device is manufactured to the highest standards, ensuring reliable performance in a wide range of environmental conditions.
Support and Resources
For additional information, customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design resources. Technical support is also readily available to assist with any aspect of design, implementation, or troubleshooting.
Ordering Information: The SN74LS244DB is available for order from Texas Instruments and authorized distributors. Please refer to the part number SN74LS244DB when placing an order.