EN
  • EN
  • DE

SN74LS241J

Part No SN74LS241J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Octal Buffers And Line Drivers With 3-State Outputs 20-CDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Lead Free Contains Lead
Logic Function Buffer
Number of Bits 8
Number of Outputs 8
Number of Pins 20
Propagation Delay 18 ns
RoHS Non-Compliant
Win Source Part Number 1095070-SN74LS241J
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS241J CAD Model

Description

The SN74LS241J is a high-performance octal buffer and line driver designed to interface with 5V digital systems. Manufactured by Texas Instruments, this integrated circuit is part of the 74LS family, which is known for its low-power Schottky technology. It features eight buffers with three-state outputs that can drive lines or bus receivers with high efficiency.

Key Features:

  • Octal Bus Interface: It consists of eight line drivers that can be independently controlled, making it suitable for interfacing with bus-oriented systems.
  • 3-State Outputs: The three-state outputs can be set to a high impedance state, effectively disconnecting the output from the circuit. This is crucial for bus systems where multiple drivers can share the same lines.
  • High Drive Capability: SN74LS241J can drive up to 15 LSTTL loads, which ensures strong signal transmission even over long distances or in the presence of high capacitance.
  • Wide Operating Temperature Range: It can operate effectively within a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.
  • Dual-In-Line Package: The device comes in a standard 20-pin J-lead ceramic package, which is widely used and easy to integrate into various types of circuit boards.

Applications:

The SN74LS241J is versatile and can be used in a variety of digital applications. It is commonly employed in:

  • Bus drivers
  • Memory drivers
  • Buffer memory address registers
  • Data transmission systems
  • Control systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LS241J is no exception, and it is built to meet or exceed the industry standards for performance and durability. With its robust design and proven technology, this octal buffer/driver is an excellent choice for designers seeking reliable components for their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess