EN
  • EN
  • DE

SN74LS241DW

Part No SN74LS241DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.25V 20SOIC  /  Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LS
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LS241
Other Names SN74LS241DWG4,SN74LS241DWG4,SN74LS241DW,SN74LS241DWE4,SN74LS241DWE4,296-33978-5
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259529-SN74LS241DW
Ultra Librarian 3D Model Ultra Librarian SN74LS241DW CAD Model

Description

Product Overview: SN74LS241DW

The SN74LS241DW is a high-quality octal buffer/line driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74LS family, known for its low-power Schottky technology, which ensures efficient operation with minimal power consumption.

Key Features:

  • Octal Bus Interface: The SN74LS241DW features eight buffers/line drivers with 3-state outputs, making it ideal for interfacing with bus-oriented systems.
  • 3-State Outputs: The device includes outputs that can be set to a high-impedance state, effectively disconnecting them from the bus. This is crucial for bus systems where multiple drivers can take turns controlling the bus lines.
  • Wide Operating Voltage: It operates over a wide voltage range, typically from 4.75V to 5.25V, which is compatible with standard TTL (Transistor-Transistor Logic) levels.
  • High Drive Capability: The SN74LS241DW is capable of driving heavy loads with up to 15 LSTTL (Low-Power Schottky Transistor-Transistor Logic) loads, ensuring reliable performance in demanding applications.
  • Low Power Consumption: Employing low-power Schottky technology, the device offers a balance between speed and power usage, making it suitable for power-sensitive designs.

Applications:

The SN74LS241DW is versatile and can be used in a variety of digital systems. Its primary application is to serve as an interface between two buses or as a buffer for a single bus. Common uses include:

  • Bus transceivers in data communication systems
  • Memory address drivers
  • Buffer memory address registers
  • Input/output port drivers

Product Specifications:

The device comes in a wide-body SOIC package, indicated by the 'DW' suffix in its part number. It is provided in a 20-pin configuration, which includes two sets of eight input/output lines, two output enable (OE) pins, and two ground pins for a balanced layout. The SN74LS241DW is designed to meet or exceed the specifications of the standard 74LS logic family, ensuring compatibility with existing systems and straightforward integration into new designs.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments datasheet for the SN74LS241DW.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess