EN
  • EN
  • DE

SN74LS20DRG4

Part No SN74LS20DRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL 4-INPUT POSITIVE-NAND GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254906-SN74LS20DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS20DRG4 CAD Model

Description

The SN74LS20DRG4 is a high-performance, dual 4-input NAND gate integrated circuit from Texas Instruments, designed to operate over a wide range of power supply voltages. This device is part of the 74LS series, which is well-known for its low-power Schottky technology, providing a perfect balance between speed and power consumption.

Key Features:

  • Versatile Power Management: The SN74LS20DRG4 operates at a voltage range from 4.75V to 5.25V, making it compatible with standard TTL (Transistor-Transistor Logic) levels. This flexibility allows it to be used in various applications without the need for additional voltage regulation components.
  • Low Power Consumption: As part of the 74LS series, this device is designed to consume low power without compromising on speed, making it ideal for battery-powered and energy-saving applications.
  • High-Speed Performance: Despite its low power usage, the SN74LS20DRG4 provides high-speed performance, ensuring quick response times and efficient operation in critical logic circuits.
  • Robust Output Drive: The device features a strong output drive capability, which is capable of driving multiple inputs, thus offering excellent signal propagation for complex digital systems.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from 0°C to 70°C, ensuring reliable performance in a variety of environmental conditions.

Applications:

The SN74LS20DRG4 is suitable for a wide array of applications in the electronics industry. It is commonly used in:

  • Logic circuits
  • Control systems
  • Computing devices
  • Communication equipment
  • Signal processing
  • Instrumentation

Package and Quality:

The SN74LS20DRG4 is offered in an SOIC-14 package, which is not only space-efficient but also allows for easy integration into printed circuit boards (PCBs) with standard surface mount technology (SMT). Texas Instruments ensures the highest quality and reliability of its components, with rigorous testing and quality control measures in place.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5898 $50.1330
210+ $0.4840 $101.6400
320+ $0.4689 $150.0480
445+ $0.4537 $201.8965
570+ $0.4386 $250.0020
765+ $0.3932 $300.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess