EN
  • EN
  • DE

SN74LS169BD

Part No SN74LS169BD
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC SYNC UP/DWN BIN COUNTR 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 25 MHz
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS169
Other Names SN74LS169BDG4,SN74LS169BDE4,TEXTISSN74LS169BD,2156-SN74LS169BD,SN74LS169BDE4,SN74LS169BDG4
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258955-SN74LS169BD
Ultra Librarian 3D Model Ultra Librarian SN74LS169BD CAD Model

Description

The SN74LS169BD, manufactured by Texas Instruments, is a versatile synchronous 4-bit binary up/down counter designed for high-speed counting applications. This integrated circuit is part of the 74LS family, known for their low-power Schottky technology, which ensures efficient operation with reduced power consumption.

Featuring a dual-mode operation, the SN74LS169BD can count both upwards and downwards, providing flexibility for a wide range of counting tasks. The counter advances its count on the rising edge of the clock signal, ensuring precise and reliable counting sequences. Users can easily control the counting direction by toggling the up/down (U/D) input, making it suitable for applications requiring bidirectional counting capabilities.

This device is equipped with a clear (CLR) function, which allows users to reset the counter to zero, ensuring that the system can be quickly initialized or reset on demand. The output of the counter is available in a 4-bit binary form, making it convenient to interface with other digital systems or components.

The SN74LS169BD also includes a fully synchronous design, meaning all internal state changes are controlled by the clock input, which minimizes the risk of counting errors due to asynchronous inputs. This feature is particularly important in applications where precise timing is critical, such as in digital clocks, frequency counters, or digital event counters.

The counter is encapsulated in a 16-pin small-outline integrated circuit (SOIC) package, making it compact and suitable for space-constrained applications. Texas Instruments ensures that this product meets high-quality standards, providing reliable performance in a range of industrial and commercial environments.

With its high-speed operation, low power consumption, and robust feature set, the SN74LS169BD is an excellent choice for designers and engineers looking to implement an efficient and reliable counting solution in their digital systems.

You May Also Be Interested in

Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess