EN
  • EN
  • DE

SN74LS165A

Part No SN74LS165A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PARALLEL-LOAD 8-BIT SHIFT REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254884-SN74LS165A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LS165A CAD Model

Description

The SN74LS165A is a high-performance, 8-bit shift register designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LS series, known for its low-power Schottky technology, which ensures efficient operation and reduced power consumption. The device is widely used in digital systems for serial-to-parallel data conversion and for extending the width of input/output ports.

Key Features

  • Parallel-Load Capability: The SN74LS165A allows for parallel loading of data, which can be shifted out serially. This feature enables quick and efficient data input and output operations.
  • Direct Overriding Clear: A clear function is provided that overrides all other inputs, allowing the user to clear the register's contents, ensuring a known starting state.
  • Complementary Outputs: The device offers both true and complementary outputs, providing flexibility in interfacing with other logic families or devices.
  • Wide Operating Voltage Range: It operates at a voltage range of 4.5V to 5.5V, making it compatible with standard TTL power supplies.
  • Shift Frequency up to 25MHz: High clock frequency support ensures that the SN74LS165A can be used in applications requiring fast data processing and high-speed operations.

Applications

The SN74LS165A is suitable for a wide range of applications in digital systems. It is often used in:

  • Data acquisition systems
  • Serial-to-parallel data conversion
  • Digital circuit interfacing and expansion
  • Instrumentation and control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LS165A shift register is no exception, and it is designed to meet the stringent requirements of the most demanding applications. With Texas Instruments' rigorous testing and quality control procedures, users can expect consistent performance and durability from this device.

Ordering and Packaging

The SN74LS165A is available in multiple package types, including PDIP, SOIC, and SSOP, to suit various mounting and space requirements. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their sales department.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess