EN
  • EN
  • DE

SN74LS139ANG4

Part No SN74LS139ANG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16DIP / Decoder/Demultiplexer 1 x 2:4 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 400µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number SN74LS13
Other Names 296-52962,SN74LS139ANE4,SN74LS139ANE4,SN74LS139ANG4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256562-SN74LS139ANG4
Ultra Librarian 3D Model Ultra Librarian SN74LS139ANG4 CAD Model

Description

The SN74LS139ANG4 from Texas Instruments is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed for use in digital systems. This integrated circuit (IC) is part of the 74LS series, which are known for their low power Schottky technology, offering a balance between speed and power consumption.

Key Features

  • Logic Type: Decoder/Demultiplexer
  • Operating Voltage: 4.75 V to 5.25 V, typically at 5 V
  • Output Current: High-level output current of -0.4 mA and low-level output current of 8 mA
  • Package / Case: PDIP-16
  • Operating Temperature: 0°C to 70°C
  • Functionality: Two individual 2-line to 4-line decoders in a single package
  • Propagation Delay Time: Fast propagation delay time, which is essential for high-speed operations

Product Applications

The SN74LS139ANG4 is widely used in various applications that require decoding or demultiplexing capabilities. It is ideal for implementing non-inverting decoders, memory address decoding, and data routing functions. This IC can be found in systems requiring hardware interface logic, such as computers, microprocessors, and communication systems.

Design and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LS139ANG4 is no exception, featuring a robust design that ensures stable performance across various environmental conditions. The IC is available in a 16-pin plastic dual-in-line package (PDIP), which is suitable for through-hole mounting, providing ease of integration into a wide range of electronic assemblies.

Environmental Compliance

The SN74LS139ANG4 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets the environmental standards required for electronic components today. This commitment to environmental safety underscores Texas Instruments' dedication to sustainability and responsible manufacturing practices.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7286 $51.0020
170+ $0.5979 $101.6430
260+ $0.5792 $150.5920
360+ $0.5605 $201.7800
465+ $0.5418 $251.9370
620+ $0.4858 $301.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess