EN
  • EN
  • DE

SN74LS138D

Part No SN74LS138D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74LS
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74LS138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LS138DE4-ND, -SN74LS138D-NDR, SN74LS138DE4, 296-3648-5
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934615-SN74LS138D
Ultra Librarian 3D Model Ultra Librarian SN74LS138D CAD Model

Description

The SN74LS138D, crafted by Texas Instruments, is a high-performance 3-to-8 line decoder/demultiplexer designed to facilitate the implementation of memory decoders, data multiplexing, and various other digital logic applications. This integrated circuit (IC) is part of the 74LS logic family, known for its low power Schottky technology, which allows for efficient operation and reduced power consumption.

This decoder/demultiplexer IC can decode three binary-coded inputs into one of eight mutually exclusive outputs. It features three enable inputs: two active-low (G1, G2A) and one active-high (G2B). The device ensures that all outputs will be high unless the enable conditions are satisfied. When the device is enabled, the selected output will be low, corresponding to the binary value on the inputs, allowing for seamless data routing.

The SN74LS138D is available in a standard SOIC-16 package, making it compatible with a wide range of electronic assemblies and easy to integrate into various systems. It operates over a voltage range of 4.75V to 5.25V, which is typical for 5V digital systems, and can perform at a temperature range of 0°C to 70°C, ensuring reliability across different operating environments.

This device is characterized by its high fan-out and drive capabilities, which make it suitable for interfacing with high-load circuits without the need for additional buffering. The SN74LS138D also boasts a typical propagation delay time of 15ns, which provides swift and precise decoding and demultiplexing operations, essential for high-speed digital systems.

In summary, the SN74LS138D from Texas Instruments is a versatile and efficient solution for applications requiring decoding or demultiplexing of digital signals. With its low power consumption, high speed, and robust environmental tolerance, it is a reliable choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8150 $52.9750
150+ $0.6687 $100.3050
235+ $0.6478 $152.2330
320+ $0.6269 $200.6080
415+ $0.6060 $251.4900
555+ $0.5433 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess