EN
  • EN
  • DE

SN74LS136N

Part No SN74LS136N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR OP COL 4CH 2IN 14DIP / XOR (Exclusive OR) IC 4 Channel Open Collector 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LS
Package Tube
Product Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Max) 10 mA
Current - Output High, Low -, 8mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 30ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74LS136
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849746-SN74LS136N
Ultra Librarian 3D Model Ultra Librarian SN74LS136N CAD Model

Description

The SN74LS136N is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the 74LS series, which are logic gates that utilize low-power Schottky technology. The SN74LS136N specifically is a quadruple 2-input exclusive-OR gate IC, designed to perform the exclusive-OR function in digital circuits.

Key Features

  • Logic Type: Exclusive-OR (XOR) Gate
  • Number of Circuits: Four 2-input gates
  • Operating Voltage: Typically 5V (4.75V to 5.25V)
  • Output Current: 8 mA
  • Package / Case: PDIP-14 (0.300", 7.62mm)
  • Operating Temperature: 0°C to 70°C
  • Technology: Low-power Schottky (LS)

Product Applications

The SN74LS136N is commonly used in various digital applications where a logic comparison is needed. It is suitable for systems that require a decision-making element, such as parity generators and checkers, adders/subtractors, and various forms of digital processors. Its versatility makes it a staple in both educational settings for learning digital logic and in industrial applications for system designs.

Quality and Reliability

Texas Instruments is committed to maintaining the highest quality and reliability standards for its products. The SN74LS136N undergoes rigorous testing to ensure it meets the stringent requirements for commercial and industrial use. As with all TI products, this device is backed by the company's reputation for excellence in innovation and customer support.

Environmental Information

The SN74LS136N is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electrical and electronic equipment. Texas Instruments is dedicated to environmental stewardship and ensures that its products are manufactured with the consideration of environmental impact.

Ordering and Packaging

Each SN74LS136N comes in a plastic DIP (Dual In-line Package) with 14 pins, making it easy to handle and integrate into a wide range of electronic circuits. For ordering information, pricing, and availability, please visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8293 $54.8790
70+ $1.5010 $105.0700
105+ $1.4541 $152.6805
145+ $1.4072 $204.0440
185+ $1.3603 $251.6555
250+ $1.2196 $304.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,287 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess