EN
  • EN
  • DE

SN74LS125ANSLE

Part No SN74LS125ANSLE
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095036-SN74LS125ANSLE
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS125ANSLE CAD Model

Description

SN74LS125ANSLE - Quad Bus Buffer Gates With 3-State Outputs

The SN74LS125ANSLE is a high-performance, quad bus buffer gate featuring 3-state outputs designed by Texas Instruments. This integrated circuit is part of the 74LS family, which is known for its low-power Schottky technology. The device is optimized for use in driving bus lines or buffer memory address registers, which makes it ideal for a wide range of applications in digital systems.

Key Features:

  • Logic Type: Quad Bus Buffer Gate
  • Output Type: 3-State
  • Number of Channels: 4
  • Operating Voltage Range: 4.75V to 5.25V
  • Output Current: -24mA / 24mA
  • Propagation Delay Time: 15ns at 5V
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

The SN74LS125ANSLE features four independent buffer gates with 3-state outputs, which can be used to control the flow of data in a bus-oriented system. Each gate has its own output-enable (OE) input, which, when high, puts the output in a high-impedance state. This allows for the outputs to be disconnected from the bus lines, effectively isolating the bus from the outputs of the device.

Constructed with bipolar technology, the SN74LS125ANSLE provides a robust design that ensures reliable performance. Its 5V operating voltage and compatibility with TTL logic levels make it versatile for interfacing with other digital components. The device's fast propagation delay minimizes the time between input signal changes and output responses, thereby improving the overall speed of the digital system.

With its surface mount SOIC-14 package, the SN74LS125ANSLE is suitable for compact PCB layouts and can be easily integrated into various electronic designs. The standard operating temperature range ensures that it can be deployed in commercial environments without the need for additional cooling solutions.

Whether you're designing digital computers, data storage, instrumentation, or control systems, the SN74LS125ANSLE from Texas Instruments is a reliable choice for ensuring signal integrity and efficient data flow across your bus lines.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess