Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254798-SN74LS01
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS01 CAD Model

Description

The SN74LS01 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital applications. This particular IC is part of the 74LS series, which stands for Low-Power Schottky, a technology that combines the speed of Schottky TTL with lower power consumption.

Key Features:

  • Logic Type: Quad 2-Input NAND Gate - This IC contains four independent gates that perform the logical NAND function.
  • Operating Voltage: Typically 5V - The SN74LS01 is designed to operate at a standard TTL voltage level, making it compatible with a wide range of digital systems.
  • Low Power Consumption: The low-power Schottky technology ensures efficient operation with minimal power wastage, making it ideal for power-sensitive applications.
  • High Speed: Propagation delay time is typically in the nanosecond range, allowing for high-speed operation in critical circuits.
  • Package Options: Available in various packages such as DIP (Dual In-line Package), SOP (Small Outline Package), and others to suit different mounting and space requirements.
  • Temperature Range: The device can operate over a wide temperature range, making it suitable for industrial and automotive applications.

Applications:

The SN74LS01 is widely used in digital electronics for a variety of applications. Its primary function as a NAND gate makes it a fundamental building block for digital systems. Some common applications include:

  • Logic circuit design and implementation
  • Signal gating and processing
  • Function generators
  • Control systems
  • Computing systems and microprocessors
  • Embedded systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74LS01 is no exception. It undergoes rigorous testing to ensure it meets the high standards expected of TI products. Users can trust in the consistent performance and longevity of this IC in their electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
THine Electronics, Inc.
LVDS 24Bit COLOR HOST-LCD PANEL INTERFACE RECEIVER (Rising Edge Clock)
Lowest to $10.3854
ECAD model for THC63LVDR84B
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
ECAD model for UPD78F0546
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
Texas Instruments
3.3-V ABT OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.5553
ECAD model for SN74LVTH373NSR
Sipex Corporation
Low Voltage, Micro 8, PFET, Buck Controller Ideal for 1A to 5A, Small Footprint, DC-DC Power Converters
Need more? Email Us
ECAD model for SP6122ACU-1.5
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention