EN
  • EN
  • DE

SN74HCT652DWRG4

Part No SN74HCT652DWRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Octal Bus Transceivers And Registers With 3-State Outputs 24-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Direction Bidirectional
High Level Output Current 6 mA
Lead Free Contains Lead
Logic Function Inverting, Transceiver
Low Level Output Current 6 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Bits per Element 8
Number of Channels 8
Number of Circuits 1
Number of Elements 1
Number of Outputs 8
Number of Pins 24
Operating Supply Voltage 5 V
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 53 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 82 ns
Weight 624.398247 mg
Win Source Part Number 1095018-SN74HCT652DWRG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HCT652DWRG4 CAD Model

Description

Product Overview: SN74HCT652DWRG4 from Texas Instruments

The SN74HCT652DWRG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of complex digital systems. This device belongs to the SN74HCT family and is a versatile octal bus transceiver and register with 3-state outputs. It is specifically crafted to provide bidirectional communication between data buses while offering the added feature of storage capability.

Key Features

  • Compatibility: The SN74HCT652DWRG4 is compatible with both TTL and CMOS logic levels, ensuring easy integration into a wide range of digital systems.
  • Octal Bus Transceiver: It includes eight bidirectional data lines that allow for efficient data transfer between two separate buses.
  • Integrated Registers: Each bus transceiver is paired with a D-type flip-flop that serves as a temporary data storage element, providing additional flexibility in data handling.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for connection to a common bus line without the risk of bus contention.
  • Wide Operating Voltage Range: The device operates over a broad voltage range of 4.5V to 5.5V, accommodating various system power requirements.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for energy-sensitive applications.

Applications

The SN74HCT652DWRG4 is ideal for use in:

  • Data communication systems
  • Microprocessor or microcontroller-based systems
  • Memory interface applications
  • Peripheral device interfacing
  • Data multiplexing

Package and Quality

This device is available in a wide-body SOIC (DW) package, which is a surface-mount, 24-pin package. The SN74HCT652DWRG4 is part of Texas Instruments' commitment to high quality and reliability, ensuring that it meets stringent industry standards for performance and durability.

With its robust feature set and Texas Instruments' reputation for quality, the SN74HCT652DWRG4 is an excellent choice for designers seeking a reliable and flexible solution for complex digital interfacing challenges.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess