EN
  • EN
  • DE

SN74LV1T00DBVRG4

Part No SN74LV1T00DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP SOT23-5 / NAND Gate IC 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.6V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.58V ~ 0.8V
Logic Level - High 0.94V ~ 2.1V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 30pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74LV1T00
Other Names 296-51566-6,296-51566-2,296-51566-1,SN74LV1T00DBVRG4
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257754-SN74LV1T00DBVRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV1T00DBVRG4 CAD Model

Description

SN74LV1T00DBVRG4 - Single 2-Input Positive-NAND Gate

The SN74LV1T00DBVRG4 is a high-performance, single 2-input positive-NAND gate integrated circuit from Texas Instruments. This device is designed for 1.65-V to 5.5-V VCC operation, making it suitable for a wide range of applications across various voltage levels. The SN74LV1T00DBVRG4 is part of the advanced LV1T family that offers a balance of speed, power consumption, and noise immunity.

This device is optimized for use in low-voltage and battery-powered systems where power efficiency is paramount. It features a typical tpd of 3.3 ns at 3.3 V, allowing for fast switching and improved system performance. The low power consumption and edge rate control of the SN74LV1T00DBVRG4 help minimize the likelihood of signal integrity issues in your design.

The SN74LV1T00DBVRG4 comes in a small 5-pin SOT-23 package, making it an ideal choice for space-constrained applications. Its compact size does not compromise its performance, as it provides the same robust functionality expected from larger components. The device's inputs are compatible with TTL (Transistor-Transistor Logic) levels, ensuring that it can easily interface with a wide range of existing technologies, as well as LVTTL (Low-Voltage TTL) and CMOS (Complementary Metal-Oxide-Semiconductor) levels at 3.3 V.

Key features of the SN74LV1T00DBVRG4 include:

  • Support for 1.65-V to 5.5-V VCC operation
  • Low power consumption for battery-powered applications
  • High-speed performance with a typical tpd of 3.3 ns at 3.3 V
  • Compatibility with TTL, LVTTL, and CMOS levels at 3.3 V
  • Edge rate control for reduced signal integrity issues
  • Available in a compact 5-pin SOT-23 package

The SN74LV1T00DBVRG4 is ideal for a variety of applications, including mobile phones, PDAs, computers, and other electronic devices that require high-speed logic operations while maintaining low power consumption. Texas Instruments provides design engineers with a reliable and efficient solution for their NAND gate needs with this product.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess