SN74HCT273DW from Texas Instruments
The SN74HCT273DW is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital applications. This device belongs to the '74HCT' family, which is well-known for its compatibility with CMOS technology while maintaining TTL logic levels. The SN74HCT273DW is an octal D-type flip-flop with a clear function, designed to be used in a wide range of electronics systems where storage of 8-bit data is required.
Key Features:
- Logic Type: Octal D-type Flip-Flop with Clear
- Output Type: Non-Inverted
- Number of Elements: Single
- Number of Bits per Element: 8
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20
The SN74HCT273DW is designed to be directly interfaced with bus-structured systems thanks to its eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The clear (CLR) input can reset all the flip-flops to a low level when taken high, providing the user with an easy and quick way to clear the register. The device ensures a high degree of stability and low power consumption, making it an ideal choice for portable and power-sensitive applications.
Its robust construction in a 20-pin SOIC package allows for efficient space utilization on printed circuit boards, making it suitable for compact designs. The SN74HCT273DW operates over a broad voltage range and can support the interface with systems operating at different logic levels, which is crucial for mixed-voltage environments.
Whether you're designing consumer electronics, industrial control systems, data communication devices, or any other system requiring a reliable flip-flop register, the SN74HCT273DW from Texas Instruments is an excellent choice that offers both performance and durability.