Product Overview: SN74HCT273DBRG4
The SN74HCT273DBRG4 is a high-performance integrated circuit from Texas Instruments, which is designed to provide reliable and efficient solutions for digital systems. This octal D-type flip-flop with clear is part of the HCT family and is fabricated using advanced silicon-gate CMOS technology. It is well-suited for a wide range of applications, including data storage, communication systems, and complex computing devices.
Key Features
- Logic Type: Octal D-Type Flip-Flop with clear
- Operating Voltage: 4.5V to 5.5V, making it compatible with TTL levels
- Output Current: Capable of driving up to 6 mA at the output, providing good drive capabilities
- IC Package Type: Supplied in a SSOP (Shrink Small Outline Package) with 20 pins for a compact footprint
- Propagation Delay Time: Fast propagation delay, ensuring quick response times for critical applications
- Operating Temperature: Designed to operate over a broad temperature range from -40°C to 85°C
Applications
The versatility of the SN74HCT273DBRG4 makes it ideal for a multitude of applications including:
- Memory registers
- Data storage
- Communication interfaces
- Counters and dividers
- Microprocessor systems
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74HCT273DBRG4 is no exception and is built to meet the stringent requirements of industrial and commercial applications. It is RoHS compliant, ensuring it meets environmental standards by avoiding the use of hazardous substances.
Support and Resources
For engineers and designers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools. This ensures that integrating the SN74HCT273DBRG4 into your design is as seamless as possible, with the backing of TI's technical expertise.