EN
  • EN
  • DE

SN74HCT244QPWREP

Part No SN74HCT244QPWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HCT
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74HCT244
Other Names -V62/04698-01XE,296-22304-1R,TEXTISSN74HCT244QPWREP,-296-22304-1,V62/04698-01XE,296-22304-1,296-22304-6R,296-22304-2,-SN74HCT244QPWREPR,-296-22304-1R,-V62/04698-01XER,296-22304-2R,-296-22304-1,296-22304-6,2156-SN74HCT244QPWREP
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259568-SN74HCT244QPWREP
Ultra Librarian 3D Model Ultra Librarian SN74HCT244QPWREP CAD Model

Description

SN74HCT244QPWREP - Octal Buffers and Line Drivers from Texas Instruments

The SN74HCT244QPWREP is a high-quality integrated circuit from Texas Instruments, designed to provide robust octal buffers and line drivers with 3-state outputs. This device is specifically engineered to meet the stringent requirements of the automotive and military industries, ensuring reliability and performance under extreme conditions.

This component is part of the HCT family, which means it is compatible with HCMOS logic levels and has the capability to interface with TTL logic levels. It features eight non-inverting buffers and line drivers with 3-state outputs, which can be used independently. The 3-state outputs allow for connection to a bus-structured system and help in reducing the power consumption when the outputs are not in use.

The SN74HCT244QPWREP comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications. The device operates over a broad voltage range from 4.5V to 5.5V, making it versatile for various digital applications. Additionally, it is characterized for operation from -55°C to 125°C, ensuring functionality in environments with extreme temperatures.

Key features of SN74HCT244QPWREP include:

  • Enhanced product (EP) version for mission-critical applications
  • Buffered inputs and outputs for improved signal integrity
  • High drive capability with 3-state outputs
  • Low power consumption
  • Wide operating voltage range suitable for interfacing with 5V systems
  • Extended temperature range for high-reliability applications
  • Supports live insertion and withdrawal (bus hold)
  • ESD protection exceeds JESD 22

Its robust design and enhanced specifications make the SN74HCT244QPWREP an ideal choice for critical systems in automotive, military, and aerospace applications, as well as industrial control systems where dependable operation is a must. With Texas Instruments' reputation for quality, this product is a reliable solution for designers looking to incorporate durable and high-performance line drivers and buffers into their designs.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the SN74HCT244QPWREP datasheet.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess