The SN74HCT165QPWRQ1 from Texas Instruments is a high-performance, 8-bit shift register that plays a crucial role in digital circuitry. This integrated circuit is designed to interface with 8-bit parallel data sources and serial communication protocols, making it ideal for a wide range of automotive and industrial applications where reliability and performance are paramount.
Key Features
- Logic Family: HCT
- Operating Temperature: -40°C to +125°C
- Supply Voltage: 4.5V to 5.5V
- Function: Parallel-to-Serial Data Conversion
- Package: TSSOP-16
- Automotive Qualified: Yes (AEC-Q100)
The SN74HCT165QPWRQ1 features an 8-bit serial or parallel-in, serial-out shift register that allows for the conversion of parallel data into serial format, which can be transmitted over a single line to reduce interconnection complexity. Its wide operating temperature range ensures that it can withstand the demanding conditions found in automotive environments.
With a 2V to 6V output drive at 5V and compatibility with TTL logic levels, this device is designed to be flexible and easily integrated into existing systems. The shift register is also equipped with a direct clear function, simplifying the process of resetting the register.
Its TSSOP-16 (Thin Shrink Small Outline Package) makes it compact and suitable for space-constrained applications. The SN74HCT165QPWRQ1 is also fully qualified for automotive applications and meets the stringent requirements of the AEC-Q100 standard, ensuring reliability and performance in harsh environments.
In summary, the SN74HCT165QPWRQ1 is a versatile and robust shift register that offers reliable performance for serial data processing in automotive and industrial systems. Its compatibility with TTL logic levels and wide operating temperature range make it a go-to choice for designers looking to create efficient, high-performance digital systems.