Product Overview: SN74HCT00DE4 - Texas Instruments
The SN74HCT00DE4 is a high-performance, quadruple 2-input positive-NAND gate integrated circuit from Texas Instruments, designed to operate with a wide range of digital systems. This device belongs to the HCT family, which is characterized by its high-speed CMOS technology coupled with TTL compatibility, ensuring seamless integration into 5V systems.
Key Features
- Logic Function: NAND gate with four independent 2-input gates in a single package.
- Operating Voltage: Designed to function with a supply voltage range of 4.5V to 5.5V, making it ideal for interfacing with TTL logic levels.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing sufficient current for a wide range of applications.
- Compatibility: Input and output interfaces are fully compatible with TTL logic levels, allowing for easy integration into existing designs without the need for level shifting.
- Speed: Propagation delay time is significantly minimized, offering fast response times suitable for high-speed logic operations.
- Package: Available in a standard SOIC-14 package, which is suitable for surface mounting and space-saving PCB design.
- Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliability in various environmental conditions.
Applications
The SN74HCT00DE4 is versatile and can be used in a variety of digital applications including:
- Logic circuit design and implementation
- Computing and data processing systems
- Control systems and automation
- Telecommunication systems
- Instrumentation and test equipment
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74HCT00DE4 is no exception, as it is manufactured under strict quality control standards and rigorous testing procedures to ensure optimal performance and durability for end-users.
Environmental Compliance
The SN74HCT00DE4 complies with RoHS standards, reflecting Texas Instruments' dedication to environmental sustainability and the production of eco-friendly products.