The SN74HCT00D is a high-performance, quad 2-input NAND gate integrated circuit from Texas Instruments, renowned for its versatility and reliability in a wide range of digital applications. This IC is part of the 74HCT family, which is designed to be functionally as well as pin compatible with the 74LS logic family, with the added benefit of being able to operate at a lower voltage range.
Key Features
- Logic Type: Quad 2-Input NAND gate which provides the fundamental building block for digital logic circuits.
- Operating Voltage: Designed to operate from a 4.5 V to 5.5 V power supply, making it suitable for a variety of TTL applications.
- High Drive: Outputs can drive up to 10 LSTTL loads, which allows for driving multiple devices and long bus lines.
- Compatibility: TTL input compatible, ensuring that it can be used in systems employing older technology without the need for level shifting.
- Package: Offered in a SOIC-14 package, the SN74HCT00D is designed for a compact footprint and ease of PCB layout.
- Temperature Range: Operates within a temperature range of -40°C to 85°C, providing reliable performance in various environmental conditions.
Applications
The SN74HCT00D is ideal for an array of applications due to its flexibility and logic handling capabilities. It is commonly used in:
- Logic function implementation
- Signal gating
- Hardware logic comparison
- Control systems
- Embedded systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74HCT00D is no exception, with rigorous testing and quality control measures in place to ensure it meets the industry standards for performance and reliability.
Whether you're designing a simple logic gate for a small project or a complex digital system requiring reliable logic operations, the SN74HCT00D from Texas Instruments is a choice you can trust to deliver the performance you need.