EN
  • EN
  • DE

SN74HCS74PWR

Part No SN74HCS74PWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74HCS
Package Tape & Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 105 MHz
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 2 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HCS74
Other Names 296-SN74HCS74PWRCT,296-SN74HCS74PWRTR,296-SN74HCS74PWRDKR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258482-SN74HCS74PWR
Ultra Librarian 3D Model Ultra Librarian SN74HCS74PWR CAD Model

Description

The SN74HCS74PWR from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit. This device is part of the 74HCS family, which is well-known for its low power consumption and high-speed operation. The SN74HCS74PWR is designed for use in a wide range of digital applications, including counters, shift registers, and storage registers, making it a versatile choice for both hobbyists and professional engineers.

Fabricated with silicon-gate CMOS technology, it ensures a reliable performance with the added advantage of lower power dissipation compared to its TTL counterparts. The flip-flop has a wide operating voltage range from 2 V to 6 V, which allows it to be used in various logic level systems. Additionally, its inputs are LVTTL-compatible, providing the flexibility to interface with multiple logic families.

Key Features:

  • Edge-Triggered D-Type Flip-Flops: Two flip-flops per IC, triggered on the positive edge of the clock signal.
  • Wide Voltage Range: Operates from 2 V to 6 V, accommodating a variety of logic levels and power requirements.
  • Low Power Consumption: CMOS technology ensures low power dissipation, ideal for battery-powered and energy-efficient applications.
  • Output Drive Capability: Capable of driving up to 8 LSTTL loads, providing ample output current for most applications.
  • Package: Available in a TSSOP package, the SN74HCS74PWR is designed for space-saving and surface-mount technology (SMT) applications.
  • Robustness: Features include input clamp diodes, which protect the device against high static discharge, increasing its reliability and longevity.

Applications:

  • Automotive systems
  • Data storage and communication
  • Industrial controls
  • Consumer electronics

Whether you're designing a complex digital system or simply need a reliable flip-flop for your project, the SN74HCS74PWR from Texas Instruments offers the performance and features necessary to meet a broad range of design requirements. Its combination of speed, power efficiency, and robust packaging makes it an excellent choice for any application requiring high-performance flip-flops.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2273 $50.0060
540+ $0.1865 $100.7100
835+ $0.1807 $150.8845
1,145+ $0.1749 $200.2605
1,480+ $0.1690 $250.1200
1,985+ $0.1515 $300.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess