EN
  • EN
  • DE

SN74HCS72QPWRQ1

Part No SN74HCS72QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 2BIT 14TSSOP / Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HCS
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 2
Clock Frequency 74 MHz
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 2 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HCS72
Other Names 296-SN74HCS72QPWRQ1DKR,296-SN74HCS72QPWRQ1TR,296-SN74HCS72QPWRQ1CT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258324-SN74HCS72QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS72QPWRQ1 CAD Model

Description

SN74HCS72QPWRQ1 - Texas Instruments Dual J-K Flip-Flops

The SN74HCS72QPWRQ1 from Texas Instruments is a high-performance, dual J-K flip-flop integrated circuit designed for automotive and industrial applications. This device is part of the Texas Instruments' 74HCS family, which is known for its robustness and reliability in harsh environments.

Key Features

  • Wide Operating Voltage Range: The device supports a wide voltage range from 2 V to 6 V, making it suitable for various logic level integrations and ensuring compatibility with multiple microcontrollers and other digital systems.
  • High Current Drive Capability: It can drive up to 8 mA at the output, allowing direct driving of LEDs and other low-power devices without the need for additional current amplification.
  • Low Power Consumption: This flip-flop is designed for low power consumption, which is critical for automotive and battery-powered applications, helping to extend the life of the power source.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability standards for automotive electronics.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built in to prevent damage from static electricity, ensuring the longevity and durability of the device.

Applications

The SN74HCS72QPWRQ1 is ideal for a range of applications in the automotive sector, including engine control units, body electronics, infotainment systems, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications such as automation control systems, power management systems, and any other systems that require high-speed, reliable flip-flop operations.

Package and Quality

It comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint suitable for space-constrained applications. The device is also RoHS compliant and adheres to the highest quality standards set by Texas Instruments, ensuring performance and reliability in the most demanding conditions.

For detailed specifications, technical documentation, and application notes, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3881 $50.4530
315+ $0.3185 $100.3275
490+ $0.3085 $151.1650
670+ $0.2986 $200.0620
870+ $0.2886 $251.0820
1,160+ $0.2588 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess