EN
  • EN
  • DE

SN74HCS72QDRQ1

Part No SN74HCS72QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 2BIT 14SOIC / Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HCS
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 2
Clock Frequency 74 MHz
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 2 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HCS72
Other Names 296-SN74HCS72QDRQ1TR,296-SN74HCS72QDRQ1CT,296-SN74HCS72QDRQ1DKR
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258323-SN74HCS72QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS72QDRQ1 CAD Model

Description

The SN74HCS72QDRQ1 from Texas Instruments is a high-quality, automotive-grade integrated circuit designed to meet the rigorous demands of the modern automotive industry. This device is part of the 74HCS family and is characterized by its robust performance and reliability under extreme conditions.

Key Features:

  • Dual JK Flip-Flops: The chip contains two JK flip-flops with clear inputs, offering flexibility in control logic schemes and enabling a wide range of applications in automotive systems.
  • High-Current Output Drive: Capable of driving significant current, this IC is well-suited for driving heavier loads, making it ideal for automotive environments where higher drive strength is often required.
  • Wide Operating Voltage: The SN74HCS72QDRQ1 operates over a broad voltage range, accommodating various levels of signals and power supplies prevalent in automotive electronics.
  • Low Power Consumption: Designed with power efficiency in mind, the device helps to minimize power usage, which is crucial in battery-powered automotive applications.
  • Schmitt-Trigger Inputs: With Schmitt-Trigger inputs, the IC provides enhanced noise immunity and stable performance, which is essential for maintaining signal integrity in the electrically noisy environment of a vehicle.
  • Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliable operation in the diverse thermal conditions encountered in automotive applications.

Applications:

The SN74HCS72QDRQ1 is suitable for various automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain Systems

With its commitment to quality and performance, Texas Instruments' SN74HCS72QDRQ1 is an excellent choice for designers and engineers looking to incorporate reliable flip-flop logic in their automotive electronic systems. The device's robust feature set ensures that it can meet the stringent requirements of the automotive industry, providing both the performance and durability needed for critical vehicle functions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4483 $51.5545
275+ $0.3678 $101.1450
425+ $0.3563 $151.4275
585+ $0.3448 $201.7080
755+ $0.3333 $251.6415
1,005+ $0.2989 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess