EN
  • EN
  • DE

SN74HCS240QWRKSRQ1

Part No SN74HCS240QWRKSRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 6V 20VQFN / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (2.5x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HCS
Package Tape & Reel
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Input Type Schmitt Trigger
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (2.5x4.5)
Base Product Number 74HCS240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352667-SN74HCS240QWRKSRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS240QWRKSRQ1 CAD Model

Description

The SN74HCS240QWRKSRQ1 from Texas Instruments is a high-performance, octal buffer and line driver designed to provide bidirectional drive currents of up to 24 mA at voltages from 4.5 V to 5.5 V. This device is part of the 74HCS family and features Schmitt-trigger action at all inputs, which makes the circuit highly tolerant to slower input rise and fall times.

Key Features

  • Wide Operating Voltage Range: The SN74HCS240QWRKSRQ1 operates from 4.5 V to 5.5 V, making it suitable for a variety of automotive and industrial applications.
  • High-Current Drive: This device can drive up to 24 mA, providing sufficient current for most applications requiring high drive strength.
  • Schmitt-Trigger Inputs: With Schmitt-trigger inputs, this buffer and line driver ensures enhanced noise immunity and is capable of transforming slowly changing input signals into sharply defined jitter-free output signals.
  • Octal Configuration: The 8-bit configuration allows for the simultaneous handling of 8 signals, making it ideal for data buses and signal buffering.
  • Qualified for Automotive Applications: As a part of Texas Instruments' automotive-grade product line, this device meets the stringent requirements for automotive applications.
  • Robustness: The device is designed to withstand electrostatic discharge (ESD) events, offering an ESD protection level of 2000 V Human Body Model (HBM).

Applications

The SN74HCS240QWRKSRQ1 is versatile and can be used in a wide range of applications, including:

  • Automotive systems
  • Industrial controls
  • Motor drives
  • Data acquisition systems
  • Signal buffering and driving

Package and Quality

The SN74HCS240QWRKSRQ1 is offered in a wide-body, 20-pin QSOP (QWR) package, which is designed for space-saving and reliability in harsh environments. The device is also AEC-Q100 qualified, ensuring high standards of performance and reliability required for automotive-grade components.

With Texas Instruments' reputation for high-quality and reliable components, the SN74HCS240QWRKSRQ1 is an excellent choice for designers looking for a robust octal buffer/line driver for their automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9555 $52.5525
130+ $0.7840 $101.9200
200+ $0.7595 $151.9000
275+ $0.7350 $202.1250
355+ $0.7105 $252.2275
475+ $0.6370 $302.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess