EN
  • EN
  • DE

SN74HC86QPWRG4Q1

Part No SN74HC86QPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14TSSOP / XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 40 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 25ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HC86
Other Names SN74HC86QPWRG4Q1,296-SN74HC86QPWRG4Q1DKR,TEXTISSN74HC86QPWRG4Q1,296-SN74HC86QPWRG4Q1CT,296-SN74HC86QPWRG4Q1TR,2156-SN74HC86QPWRG4Q1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257496-SN74HC86QPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74HC86QPWRG4Q1 CAD Model

Description

SN74HC86QPWRG4Q1 - Texas Instruments Quadruple 2-Input Exclusive-OR Gate

The SN74HC86QPWRG4Q1 from Texas Instruments is a high-performance, quadruple 2-input exclusive-OR gate designed to operate from a wide range of supply voltages. Fabricated with silicon gate CMOS technology, it ensures low power consumption and a high noise immunity, making it an ideal choice for a variety of logic functions in automotive and industrial applications.

This integrated circuit comes in a TSSOP-14 package, offering a compact footprint for space-constrained applications. Each of the four gates performs the Boolean function of exclusive-OR (XOR), which delivers a high output only when an odd number of inputs are high, providing a versatile tool for parity generation and comparison tasks.

Key Features:

  • Operating Voltage Range: The device supports a wide supply voltage range from 2V to 6V, accommodating various logic-level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • High-Speed Performance: With a typical propagation delay time of 8 ns at Vcc = 5V, it offers fast response times suitable for high-speed signal processing applications.
  • Low Power Consumption: Due to its CMOS technology, the SN74HC86QPWRG4Q1 exhibits reduced power dissipation compared to equivalent bipolar TTL devices, making it ideal for power-sensitive designs.
  • Drive Capability: It is capable of driving up to 10 LSTTL loads, providing the ability to interface with various other logic families without additional buffering.
  • Temperature Range: The device is designed to operate over an extended temperature range from -40°C to 125°C, ensuring reliable performance in harsh environments.
  • Automotive Qualification: It is AEC-Q100 qualified, meaning it meets the stringent requirements of the automotive industry for reliability and robustness.

Whether it's used in control systems, signal processing, or logic circuitry, the SN74HC86QPWRG4Q1 brings reliable logic operations with the quality assurance of Texas Instruments. Its combination of high-speed operation, low power consumption, and robust automotive qualification makes it a versatile component for designers looking to optimize their digital systems.

For further details, datasheets, and support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess