EN
  • EN
  • DE

SN74HC86QDRG4Q1

Part No SN74HC86QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14SOIC / XOR (Exclusive OR) IC 4 Channel 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 40 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 25ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC86
Other Names SN74HC86QDRG4Q1,296-SN74HC86QDRG4Q1DKR,TEXTISSN74HC86QDRG4Q1,296-SN74HC86QDRG4Q1TR,296-SN74HC86QDRG4Q1CT,2156-SN74HC86QDRG4Q1
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257495-SN74HC86QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74HC86QDRG4Q1 CAD Model

Description

The SN74HC86QDRG4Q1 is a high-quality, robust integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device belongs to the 74HC family, which is well-known for its high-speed CMOS logic. Specifically, the SN74HC86QDRG4Q1 is a quadruple 2-input exclusive-OR gate, engineered to perform the exclusive OR function in digital circuits.

Key Features

  • Logic Type: Exclusive-OR (XOR) Gate
  • Number of Circuits: Four 2-input gates
  • Operating Voltage: 2 V to 6 V, accommodating a range of power supplies and logic levels
  • Output Current: ±4 mA, providing adequate drive capability
  • Propagation Delay Time: Fast propagation delay, ensuring quick response times in critical applications
  • Operating Temperature: -40°C to 125°C, suitable for automotive and industrial environments
  • Mounting Type: Surface Mount, for efficient PCB design and space-saving considerations
  • Package / Case: SOIC-14, a small-outline integrated circuit that is widely used and easy to handle
  • RoHS: Compliant, ensuring environmental and health safety by restricting the use of hazardous substances

Applications

The SN74HC86QDRG4Q1 is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Data processing
  • Telecommunication systems
  • Consumer electronics
  • Logic comparators
  • Parity generators and checkers

Quality and Reliability

As with all Texas Instruments products, the SN74HC86QDRG4Q1 is designed with a focus on quality and reliability. It undergoes rigorous testing and quality assurance measures to ensure it meets the stringent requirements of the automotive and industrial markets. The device's performance is guaranteed over the specified temperature and voltage ranges, making it a reliable choice for designers and engineers seeking a dependable logic solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4651 $51.1610
265+ $0.3817 $101.1505
410+ $0.3697 $151.5770
560+ $0.3578 $200.3680
725+ $0.3459 $250.7775
970+ $0.3101 $300.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,813 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess