Product Overview: SN74HC688DWR
The SN74HC688DWR is a high-quality integrated circuit produced by Texas Instruments, renowned for its precision and reliability in digital applications. This device is part of the 74HC series, which is well-known for its high-speed CMOS logic family. The SN74HC688DWR functions as an 8-bit identity comparator, designed to compare two 8-bit binary or BCD words and deliver an output that indicates the equality of the two.
This particular model, the SN74HC688DWR, comes in a wide-body SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The package type is referred to as DW, and it is provided in a tape and reel format, denoted by the suffix 'R', for ease of automated assembly processes.
Key Features
- Logic Type: 8-Bit Identity Comparator
- Package: 20-Pin SOIC (DW)
- Operating Voltage Range: 2V to 6V
- High On-Output Current: 4 mA
- Low On-Input Current: 1 µA
- Propagation Delay Time: 19 ns at 6V, 23 ns at 4.5V, 29 ns at 3.3V
The SN74HC688DWR is designed to operate over a broad voltage range from 2V to 6V, which makes it compatible with most TTL (Transistor-Transistor Logic) levels, thus providing flexible interfacing with different types of logic families. Additionally, the device features a balanced propagation delay, ensuring fast response times that are critical in high-speed systems.
With its low power consumption and high noise immunity, the SN74HC688DWR is an excellent choice for a wide range of applications that require data or address comparison, such as memory matching in computers, peripheral device matching, and data processing systems. Its robust design ensures reliable operation even in the most demanding conditions.
Whether you are designing a new system or upgrading an existing one, the Texas Instruments SN74HC688DWR identity comparator is a component that offers both performance and durability, making it a smart choice for your digital logic needs.
For more detailed specifications and application notes, please refer to the official Texas Instruments datasheets and product guides.