EN
  • EN
  • DE

SN74HC643N

Part No SN74HC643N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094988-SN74HC643N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC643N CAD Model

Description

The SN74HC643N is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This particular IC is part of the 74HC series, which is known for its high-speed CMOS logic. The SN74HC643N is designed to meet the rigorous demands of modern electronic applications, providing reliable performance and versatility.

Key Features

  • Logic Type: Octal Bus Transceivers and Registers
  • Logic Family: HC
  • Operating Voltage: 2V to 6V
  • Output Current: 7.8 mA
  • No. of Pins: 20
  • Propagation Delay: 13 ns at 4.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: PDIP (Plastic Dual-In-Line Package)

The SN74HC643N features octal bus transceivers with 3-state outputs, which allow for bidirectional communication between data buses. The direction of data flow is determined by the state of the direction control (DIR) input, while the output enable (OE) input can disable the device's outputs, allowing for multiple devices to be connected to a common bus line without conflict.

This IC supports a wide operating voltage range, enabling it to work seamlessly with other logic families within a system. The low power consumption and high noise immunity of the CMOS 74HC logic family make it an excellent choice for battery-operated and portable devices, as well as for applications that require robust performance in the presence of electrical noise.

With its industry-standard PDIP packaging, the SN74HC643N is easy to integrate into a variety of circuit boards. Its operating temperature range ensures that the device can function reliably in diverse environmental conditions, making it suitable for industrial, automotive, and consumer electronics applications.

Whether you are designing a complex digital system or simply need a reliable bus transceiver for your project, the SN74HC643N from Texas Instruments is a solid choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess