SN74HC640N Octal Bus Transceiver from Texas Instruments
The SN74HC640N is a high-performance, octal bus transceiver designed by Texas Instruments. This integrated circuit is part of the 74HC series, known for its high-speed CMOS technology. The device is optimized for use in digital systems where bidirectional data transmission and multiplexing are required.
Key Features
- Wide Operating Voltage: Ranging from 2V to 6V, the SN74HC640N provides flexible power supply options suitable for various applications.
- High Drive: With the capability to drive up to 15 LSTTL loads, it ensures compatibility with multiple logic families.
- Bi-Directional Data Flow: The transceiver features eight channels that can be individually controlled to transmit data in either direction.
- 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-oriented system, facilitating easy data flow control.
Applications
The SN74HC640N is suitable for a wide range of applications, including:
- Bus Interface in Microprocessor/Microcontroller Systems
- Data Exchange in Multiplexed Systems
- Memory Switching Operations
- Input/Output Port Expansion
Product Specifications
Parameter
Value
Logic Type
Octal Bus Transceiver
Number of Channels
8
Input Level
CMOS
Output Level
CMOS, LSTTL
Mounting Type
Through Hole
Package / Case
PDIP-20
Operating Temperature
-40°C to 85°C
The SN74HC640N is available in a 20-pin PDIP (Plastic Dual-In-Line Package) configuration, which makes it easy to integrate into both prototyping and production environments. Its robust design and industry-standard footprint make it a reliable choice for designers and engineers looking to create efficient and flexible digital systems.