The SN74HC573APWT is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This particular chip is part of the 74HC series, which is known for its high-speed CMOS technology. The SN74HC573APWT is an octal transparent D-type latch with 3-state outputs, designed to provide storage for 8-bit data with the added ability to isolate the bus during high-speed data transfer.
Key Features
- Logic Type: Octal D-Type Latch
- Output Type: 3-State
- Number of Channels: 8
- Package / Case: TSSOP-20
- Operating Temperature: -40°C to 85°C
- Supply Voltage: 2 V to 6 V
Performance and Quality
The SN74HC573APWT offers a robust design that ensures stable operation over a wide range of voltages and temperatures, making it suitable for various industrial and commercial applications. The high-speed CMOS technology ensures low power consumption and minimal heat generation, while the 3-state outputs allow for connection to common data lines, which facilitates bus-oriented systems.
Applications
With its versatile design, the SN74HC573APWT is ideal for use in:
- Memory storage and retrieval systems
- Data management devices
- Microprocessor or microcontroller interface
- Communication systems
- PLCs and industrial control systems
Environmental Compliance
Texas Instruments is committed to environmental stewardship, and the SN74HC573APWT is designed to comply with international standards such as RoHS (Restriction of Hazardous Substances). This ensures that the product is free from harmful substances like lead, mercury, and cadmium, making it a more environmentally friendly choice for electronics manufacturers.
Ordering Information
The SN74HC573APWT is available in a TSSOP-20 package and can be ordered through Texas Instruments' official distributors or directly from their website. For detailed product specifications, application notes, and support resources, please refer to the official Texas Instruments product page or datasheet.