EN
  • EN
  • DE

DSPIC30F5011-30I/PT

Part No DSPIC30F5011-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 66KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 52
Program Memory Size 66KB (22K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 086631-DSPIC30F5011-30I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC30F5011-30I/PT CAD Model

Description

Microchip Technology's DSPIC30F5011-30I/PT Digital Signal Controller

The DSPIC30F5011-30I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the rapid execution of a Digital Signal Processor (DSP) and the versatility of a microcontroller (MCU). This DSC is part of the dsPIC30F family, which is renowned for its ease of use and advanced features suitable for various applications, including motor control, power conversion, and industrial automation.

This particular model, the DSPIC30F5011-30I/PT, is packed with powerful features that make it an ideal choice for demanding embedded applications. It operates at a maximum frequency of 30 MHz and is equipped with 66 KB of flash memory and 2 KB of RAM. This allows for robust program storage and efficient data handling, which is crucial for complex algorithms and real-time processing.

  • Performance: With its 30 MIPS (Million Instructions Per Second) performance at 30 MHz, this DSC can handle intense processing tasks, making it suitable for applications that require high-speed data computations and precise control.
  • Memory: The device comes with a generous 66 KB of flash memory, ensuring ample space for application code, and 2 KB of RAM for data storage.
  • Peripherals: A rich set of peripherals enhances its capabilities, including a Motor Control PWM module, a Quadrature Encoder Interface, and multiple serial communication modules such as UART, SPI, and I2C.
  • Robust Design: Encased in a 64-TQFP (Thin Quad Flat Pack) package, the DSPIC30F5011-30I/PT is designed for durability and compactness, making it suitable for space-constrained applications.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Power Management: Advanced power management features help in reducing power consumption during various modes of operation, which is critical for battery-powered or energy-efficient applications.

With its combination of DSP and MCU capabilities, the DSPIC30F5011-30I/PT from Microchip Technology is a versatile and powerful component for designers looking to enhance the performance and functionality of their embedded systems. Its robust feature set and operational reliability make it a smart choice for a wide array of applications that demand high-speed signal processing and precise control.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9152 $55.6608
9+ $11.4176 $102.7584
14+ $11.0608 $154.8512
19+ $10.7040 $203.3760
25+ $10.3472 $258.6800
33+ $9.2768 $306.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess