EN
  • EN
  • DE

SN74HC42NS

Part No SN74HC42NS
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DECIMAL DECODER/DRIVER, HC/UH SE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Bulk
Product Status Active
Type Decoder
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC42
Standard Package 606 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896608-SN74HC42NS
Ultra Librarian 3D Model Ultra Librarian SN74HC42NS CAD Model

Description

The SN74HC42NS from Texas Instruments is a high-performance, 4-line to 10-line decoder/demultiplexer designed to address the need for converting binary input signals to one-of-ten output lines. This integrated circuit is part of the 74HC family, which is well-known for its high-speed CMOS technology.

This decoder/demultiplexer is specifically designed to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. With its wide operating voltage range of 2V to 6V, the SN74HC42NS is versatile and can be used in various applications that require low power consumption and a high noise margin.

Key Features:

  • Logic Family: 74HC
  • Logic Type: 4-Line to 10-Line Decoder/Demultiplexer
  • Operating Voltage Range: 2V to 6V
  • Output Current: High-level output current of -5.2 mA; Low-level output current of 5.2 mA
  • Propagation Delay Time: Fast propagation delay time, which varies with operating voltage and temperature
  • Temperature Operating Range: -40°C to 85°C, suitable for industrial environments
  • Mounting Type: Surface Mount
  • Package / Case: SOP-16 (Small Outline Package)

The SN74HC42NS is designed with an enable function that, when active, disables all outputs, providing the capability to place all output lines in a high-impedance state. This feature is particularly useful in bus-oriented systems where multiple outputs may need to be connected to a common bus without the risk of bus contention.

With its robust design and industry-standard packaging, the SN74HC42NS is ideal for use in a wide range of digital applications, including computers, data processing, telecommunications, and control systems. Texas Instruments' commitment to quality ensures that this decoder/demultiplexer meets the stringent requirements for reliable and consistent performance in your electronic circuits.

For detailed specifications and application information, please refer to the official Texas Instruments datasheet for the SN74HC42NS product.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8155 $52.9705
26+ $3.9512 $102.7312
40+ $3.8278 $153.1120
54+ $3.7043 $200.0322
70+ $3.5808 $250.6560
94+ $3.2104 $301.7776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess