EN
  • EN
  • DE

SN74HC4052N

Part No SN74HC4052N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Mux/demux
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094980-SN74HC4052N
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC4052N CAD Model

Description

The SN74HC4052N is a versatile analog multiplexer/demultiplexer from Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is part of the 74HC series and is designed to handle both digital and analog switching applications. With its dual 4-channel configuration, the SN74HC4052N is ideal for a wide range of uses in consumer electronics, communication systems, and industrial control circuits.

Key Features

  • Dual 4-Channel Multiplexing: The SN74HC4052N can control two sets of four channels, allowing for efficient routing of analog or digital signals.
  • Wide Operating Voltage: It operates across a wide voltage range from 2V to 6V, making it compatible with most common logic levels and suitable for battery-operated devices.
  • Low Power Consumption: As part of the HC family, this device boasts low power consumption, which is critical for portable and power-sensitive applications.
  • High Noise Immunity: The inherent design of the 74HC series provides a high degree of noise immunity, ensuring reliable performance in electrically noisy environments.
  • Bidirectional Operation: Channels can be used in either direction, providing flexibility as a multiplexer or demultiplexer.
  • Off-State Isolation: When in the off-state, the switch isolates the channels, preventing unwanted signal crossover.

Applications

  • Analog Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Signal Processing
  • Audio and Video Switching

Package and Quality

The SN74HC4052N comes in a PDIP (Plastic Dual-In-line Package) with 16 pins, offering a robust and easy-to-handle component for through-hole mounting on printed circuit boards. Texas Instruments is renowned for its commitment to quality, and this product is no exception, meeting strict industry standards for performance and reliability.

For designers and engineers looking for a reliable solution to manage multiple signal paths within their electronic systems, the SN74HC4052N provides a practical and efficient option backed by Texas Instruments' reputation for quality and innovation.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess